This document specifies the mechanical and physical properties of bolts, screws and studs, with coarse pitch thread and fine pitch thread, made of corrosion-resistant stainless steels, when tested at the ambient temperature range of 10 °C to 35 °C. It specifies property classes in relation...
This document specifies the mechanical and physical properties of bolts, screws and studs, with coarse pitch thread and fine pitch thread, made of corrosion-resistant stainless steels, when tested at the ambient temperature range of 10 °C to 35 °C. It specifies property classes in relation...
This document specifies the mechanical and physical properties of nuts, with coarse pitch thread and fine pitch thread, made of corrosion-resistant stainless steels, when tested at the ambient temperature range of 10 °C to 35 °C. It specifies property classes in relation to austenitic, martensitic,...
This specification covers the requirements for austenitic grade stainless steel socket set screws (SSS), sizes M1.6 through M24, having property classes A1-50 and A1-70. The analysis of the screw material shall conform to the chemical composition specified. Socket set screw...
This standard applies to heat treated thread cutting screws (hexagon head and slotted head thread cutting screws) with an ISO metric thread as specified in DIN ISO 261, with cutting flutes extending from the point of the screw to its head, and designed to cut their mating...
1.1 This specification covers the requirements for quenched and tempered alloy steel socket-set screws (SSS) in nominal diameters 0.060 through 2 in. having hardnesses 45 to 53 HRC. 1.2 These set screws are intended for compression applications only and are not customarily subjected...
This standard specifies requirements for heat-treated thread cutting screws (cross recessed head screws) with an ISO metric thread as specified in DIN ISO 261, with cutting flutes extending from the point of the screw to its head, and designed to cut their mating thread during...
This specification covers the requirements for austenitic grade stainless steel socket set screws (SSS), sizes M1.6 through M24, having property classes A1-50 and A1-70. The analysis of the screw material shall conform to the chemical composition specified. Socket set screw...
This specification covers the requirements for austenitic grade stainless steel socket set screws (SSS), sizes M1.6 through M24, having property classes A1-50 and A1-70. The analysis of the screw material shall conform to the chemical composition specified. Socket set screw...
This Standard specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10°C to 35 °C. Fasteners (the term used when bolts, screws and studs are considered all together) that conform to...
This International Standard specifies the conditions for carrying out torque/clamp force tests on threaded fasteners and related parts. It is applicable, basically, to bolts, screws, studs and nuts made of carbon steel and alloy steel, whose mechanical properties are specified in ISO...
This specification covers the requirements for austenitic grade stainless steel socket set screws (SSS), sizes M1.6 through M24, having property classes A1-50 and A1-70. The analysis of the screw material shall conform to the chemical composition specified. Socket set screw...
This part of ISO 898 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners (the term used when bolts, screws and studs are considered all together) that...
ISO 898-1:2009 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners - the term used when bolts, screws and studs are considered all together - that conform...
This part of ISO 898 specifies a torsional test for the determination of the breaking torque of bolts and screws with nominal diameters 1 mm to 10 mm with property classes 8.8 to 12.9 in accordance with ISO 898-1. The test applies to bolts and screws with thread less than M3...
This part of ISO 898 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners (the term used when bolts, screws and studs are considered all together) that...
This part of ISO 898 specifies a torsional test for the determination of breaking torque of bolts and screws with nominal diameters 1 mm to 10 mm with property classes 8.8 to 12.9 in accordance with ISO 898-1.
This specification covers the requirements for quenched and tempered alloy steel socket-set screws (SSS). The screws shall be fabricated from alloy steel made to fine grain practice. The screws may be forged, formed, extruded, machined, or ground to meet the dimensional...
1.1 This specification covers the requirements for quenched and tempered alloy steel socket set screws (SSS) M1.6 through M24 sizes having hardnesses 45 to 53 HRC, ISO 898/5 property class 45H. 1.2 These set screws are intended for compression applications only and are not customarily...