NOTE.-This drawing was approved by joint action of the Air Force and Navy Department as the Air Force-Navy standard for this product. This drawing supersedes all antecedent standard drawings for the same product and shall become effective for the procurement of aeronautical supplies, or for use in...
Scope. This specification covers eye bolts, shoulder, shoulderless and flattened.
This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated, for aerospace applications. Classification: 1 100 MPa /315 °C . These bolts are intended to be...
This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated. Classification: 1 100 MPa1)/315 °C2). These bolts are intended to be used with washers...
This standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated. Classification: 1 100 MPa / 235°C These bolts are intended to be used with washers EN 2414 and nuts EN 2415.
This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated. Classification: 1 100 MPa1)/315 °C2). These bolts are intended to be used with washers...