loading
MIL-B-70332/2 - BOLT, SHOULDERED (BOLT ASSEMBLY, CLAMP)
NPFC
A description is not available for this item.
MIL-B-70332/4 - WASHER, SHOULDERED (BOLT ASSEMBLY, CLAMP)
NPFC
A description is not available for this item.
NAS1297 - BOLT, SHOULDER-HEXAGON HEAD
March 31, 2014 - AIA/NAS
A description is not available for this item.
AN 555 - BOLT - SHOULDER, ANCHOR LIGHT MOUNTING
April 6, 1990 - NPFC

NOTE.-This drawing was approved by joint action of the Air Force and Navy Department as the Air Force-Navy standard for this product. This drawing supersedes all antecedent standard drawings for the same product and shall become effective for the procurement of aeronautical supplies, or for use in...

DOD-B-63475/1 - BOLT, SHOULDER, HEXAGON HEAD, LONG THREAD, METRIC
NPFC
A description is not available for this item.
DOD-B-63475/2 - BOLT, SHOULDER, HEXAGON HEAD, SHORT THREAD, METRIC
NPFC
A description is not available for this item.
DOD-B-63475 - BOLTS, SHOULDER, HEXAGON HEAD, METRIC
NPFC
A description is not available for this item.
MS 51946 - BOLT, RIBBED SHOULDER; SPLINED, 3/4 INCH
NPFC
A description is not available for this item.
NA0253 - BOLT, SHOULDER, HEXAGON HEAD, ALLOY STEEL, 1100 MPa TENSILE, METRIC
January 31, 2017 - AIA/NAS
A description is not available for this item.
NA0252 - BOLT, SHOULDER, HEXAGON HEAD, A286 CRES, 1100 MPa TENSILE, METRIC
December 21, 2012 - AIA/NAS
A description is not available for this item.
MS 51949 - BOLT, SHOULDER: WHEEL MOUNTING, SINGLE END, KEYED HEAD
NPFC
A description is not available for this item.
NASM45908 - BOLT, EYE, GENERAL SPECIFICATION FOR
May 31, 2019 - AIA/NAS

Scope. This specification covers eye bolts, shoulder, shoulderless and flattened.

MS 51937 - BOLT, EYE, SHOULDER UNC-24 AND UNF-2A
NPFC
A description is not available for this item.
DS/EN 3740 - Aerospace series – Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated – Classification: 1 100 MPa (at ambient temperature)/315 °C
October 29, 2019 - DS

This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated, for aerospace applications. Classification: 1 100 MPa /315 °C . These bolts are intended to be...

ASD-STAN PREN 3740 - Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315 °C
November 1, 2018 - ASD-STAN

This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated. Classification: 1 100 MPa1)/315 °C2). These bolts are intended to be used with washers...

DOD-B-63545/1 - BOLTS, RIBBED SHOULDER, WHEEL MOUNTING, METRIC
NPFC
A description is not available for this item.
DS/EN 2413 - Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
July 27, 1995 - DS

This standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated. Classification: 1 100 MPa / 235°C These bolts are intended to be used with washers EN 2414 and nuts EN 2415.

DSF/FPREN 3740 - Aerospace series – Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated – Classification: 1 100 MPa (at ambient temperature)/315 °C
DS

This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated. Classification: 1 100 MPa1)/315 °C2). These bolts are intended to be used with washers...

Advertisement