- Trained on our vast library of engineering resources.
loading
GMKOREA EDS-M-2304 - Special Brass
April 1, 2011 - GMKOREA

Material Description. This standard specifies the special brass for parts requiring wear resistance used by GM Korea Company (hereinafter referred to as the "GM Korea").

DEF STAN 03-12 - Chromate Passivation of Brass Articles
January 9, 1998 - MODUK

This Standard specifies the requirements for the chromate passivation of brass articles.

DEF STAN 95-9 - Cartridge Brass for Ammunition Components
March 7, 2008 - MODUK

This Standard covers the supply of cartridge brass for the manufacture of cartridge cases and other ammunition components. It specifies the requirements for plate, sheet, strip and discs, and provides a basis for the supply of other wrought forms to requirements...

GME QN MS 5800 - BRASS
GME
A description is not available for this item.
GME QN MS 6300 - BRASS
GME
A description is not available for this item.
GME QN MS 7200 - BRASS
GME
A description is not available for this item.
A-A-55284 - BUCKLES, BRASS
September 26, 1995 - NPFC

This commercial item description covers buckles intended for use with the men's coat belt or the military police belt.

AMS4553A - BRASS TUBING, SEAMLESS 85Cu - 15Zn
April 1, 1991 - SAE International

This specification covers one grade of brass in the form of seamless tubing.

AMS4553 - BRASS TUBING, SEAMLESS 85Cu - 15Zn
July 1, 1990 - SAE International

This specification covers one grade of brass in the form of seamless tubing.

AMS4712C - BRASS WIRE 65Cu - 35Zn Annealed
October 1, 1983 - SAE International

This specification covers one type of brass in the form of wire.

ASTM B134 - Standard Specification for Brass Wire
September 10, 1996 - ASTM

1. Scope * 1.1 This specification establishes requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloys C21000, C22000, C23000, C24000, C26000, C27000 and C27400. 1.1.1 Inquiry of the manufacturer or supplier concerning the product...

ASTM B134/B134M-15 - Standard Specification for Brass Wire
May 1, 2015 - ASTM International

This specification establishes the requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloy Nos. C21000, C22000, C22600, C23000, C23400, C24000, C26000, C27000, and C27400. The chemical composition, temper, annealed wire grain size, Rockwell...

ASTM B134/B134M-08 - Standard Specification for Brass Wire
April 1, 2008 - ASTM International

This specification establishes the requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloy Nos. C21000, C22000, C22600, C23000, C23400, C24000, C26000, C27000, and C27400. The chemical composition, temper, annealed wire grain size, Rockwell...

BS 2786 - Specification for brass wire for springs, 2/1 brass
November 4, 1963 - BSI

Applies to round brass wire for springs in the following alloy: CZ107 : 2/1 brass. Section 1 covers general requirements including tolerances, selection of test samples and details methods of test. Section 2 specifies chemical composition, condition and mechanical properties.

ASTM B134/B134M - Standard Specification for Brass Wire
May 1, 2015 - ASTM

This specification establishes requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloy Nos. C21000, C22000, C22600, C23000, C23400, C24000, C26000, C27000, and C27400. Units-The values stated in either SI units or inchpound units are to be regarded...

ASTM B36/B36M-13 - Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
October 1, 2013 - ASTM International

This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as...

ASTM B36/B36M-08a - Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
October 1, 2008 - ASTM International

This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as...

ASTM B36/B36M-08 - Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
April 1, 2008 - ASTM International

This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as...

ASTM B36/B36M-06 - Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
February 1, 2006 - ASTM International

1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: Copper AlloyUNS No. PreviousTrade Name Nominal Composition Copper, % Zinc, % C21000 Gilding, 95 % 95 5 C22000 Commerical Bronze, 90 % 90 10 C22600 Jewerly...

ASTM B134/B134M-15(2021) - Standard Specification for Brass Wire
July 1, 2021 - ASTM International

This specification establishes the requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloy Nos. C21000, C22000, C22600, C23000, C23400, C24000, C26000, C27000, and C27400. The chemical composition, temper, annealed wire grain size, Rockwell...

Advertisement