This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Well casing is produced in either plain end, belled end, or threaded, and is used for water wells, ground water monitoring, leak detection,...
This document specifies the dimensions and tolerances for inserted thermoplastic bushes used as plain bearings with or without lubrication grooves in accordance with ISO 12128. These thermoplastic bushes are dimensionally exchangeable to wrapped bushes according to ISO 3547-1. This...
This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Well casing is produced in either plain end, belled end, or threaded, and is used for water wells, ground water monitoring, leak detection,...
1.1 This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. 1.2 Specifications are provided for the application of these materials to water well and ground water monitoring applications. Flush...
This specification describes the properties of devices or assemblies suitable for use as mechanical couplings using thermoplastic elastomeric (TPE) gaskets, hereinafter referred to as couplings, for joining drain, waste, and vent (DWV) sewer, sanitary, and storm plumbing systems for above...
1.1 This specification describes the properties of devices or assemblies suitable for use as mechanical couplings using thermoplastic elastomeric (TPE) gaskets, hereinafter referred to as couplings, for joining drain, waste, and vent (DWV), sewer, sanitary, and storm plumbing systems for...
1.1 This specification describes the properties of devices or assemblies suitable for use as mechanical couplings using thermoplastic elastomeric (TPE) gaskets, hereinafter referred to as couplings, for joining drain, waste, and vent (DWV) sewer, sanitary, and storm plumbing systems for...
This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Well casing is produced in either plain end, belled end, or threaded, and is used for water wells, ground water monitoring, leak detection,...
1.1 This specification describes the properties of devices or assemblies suitable for use as mechanical couplings using thermoplastic elastomeric (TPE) gaskets, hereinafter referred to as couplings, for joining drain, waste, and vent (DWV) sewer, sanitary, and storm plumbing systems for...
1.1 This specification describes the properties of devices or assemblies suitable for use as mechanical couplings using thermoplastic elastomeric (TPE) gaskets, hereinafter referred to as couplings, for joining drain, waste, and vent (DWV) sewer, sanitary, and storm plumbing systems for...
1.1 This specification describes the properties of devices or assemblies suitable for use as mechanical couplings using thermoplastic elastomeric (TPE) gaskets, hereinafter referred to as couplings, for joining drain, waste, and vent (DWV) sewer, sanitary, and storm plumbing systems for...
1.1 This specification describes the properties of devices or assemblies suitable for use as mechanical couplings using thermoplastic elastomeric (TPE) gaskets, hereinafter referred to as couplings, for joining drain, waste, and vent (DWV) sewer, sanitary, and storm plumbing systems for...
1.1 This specification describes the properties of devices or assemblies suitable for use as mechanical couplings using thermoplastic elastomeric (TPE) gaskets, hereinafter referred to as couplings, for joining drain, waste, and vent (DWV) sewer, sanitary, and storm plumbing systems for...
1.1 This specification describes the properties of devices or assemblies suitable for use as mechanical couplings using thermoplastic elastomeric (TPE) gaskets, hereinafter referred to as couplings, for joining drain, waste, and vent (DWV) sewer, sanitary, and storm plumbing systems for...
1.1 This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings. These couplings are used in gravity flow drain, waste, and vent (DWV), sewer, sanitary, and storm plumbing systems. They...
1.1 This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings. These couplings are used in gravity flow drain, waste, and vent (DWV), sewer, sanitary, and storm plumbing systems. They...
This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings for gravity flow drain, waste, and vent (DWV), sewer, sanitary, and storm plumbing systems. Couplings include those that join...
This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings for gravity flow drain, waste, and vent (DWV), sewer, sanitary, and storm plumbing systems. Couplings include those that join...
This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings for gravity flow drain, waste, and vent (DWV), sewer, sanitary, and storm plumbing systems. Couplings include those that join...