This commercial item description covers a double turret, threaded terminal stud for use on terminal boards.
To establish design recommendations that will provide a basis for safe and reliable connections to threaded screw-type or stud-type electrical equipment terminations. These recommendations are directed primarily, but not solely, to the aerospace and ground support equipment industries...
This Standard covers the complete dimensional and general data for the following types of studs in inch dimensions: (a) continuous thread studs (b) double-end studs (c) flange bolting studs (stud bolts) These studs are recognized as American National...
To establish design recommendations that will provide a basis for safe and reliable connections to threaded screw-type or stud-type electrical equipment terminations. These recommendations are directed primarily, but not solely, to the aerospace and ground support equipment industries...
This part of SAE J1926 specifies dimensions, performance requirements, and test procedures for adjustable and nonadjustable light-duty (L series) stud ends with ASME B1.1 threads for use in fluid power and general applications and the O-rings used with them. Stud ends in...
This part of SAE J1926 specifies dimensions, performance requirements, and test procedures for adjustable and nonadjustable heavy-duty (S series) stud ends with ASME B1.1 threads for use in fluid power and general applications. Stud ends in accordance with this part of SAE...
1.1 This test method covers procedures for measuring, classifying, and determining the presence of decarburization and carburization in the threaded section of hardened and tempered metric steel bolts, screws, studs, nuts and similar parts which have been heated to facilitate...
1.1 This test method covers procedures for measuring, classifying, and determining the presence of decarburization and carburization in the threaded section of hardened and tempered inch series steel bolts, screws, studs, nuts, and similar parts which have been heated to facilitate...
This part of SAE J1926 specifies dimensions for fluid power and general use ports with inch threads in accordance with ASME B1.1 for use with adjustable and nonadjustable stud ends and plugs shown in SAE J1926-2, SAE J1926-3, and SAE J1926-4. Ports in accordance with this part of SAE...
1.1 This specification2 covers the chemical and mechanical requirements of two grades of carbon steel bolts and studs in sizes 1/4 in. through 4 in. The fasteners are designated by "Grade" denoting tensile strength and intended use, as follows: Grade Description Grade A Bolts, studs,...
This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs manufactured from a number of alloys in common use and intended for general service applications. The bolts, cap screws, and studs shall be manufactured from material having a...
This specification2 covers the chemical and mechanical requirements of two grades of carbon steel bolts and studs in sizes 1⁄4 in. through 4 in. The fasteners are designated by "Grade" denoting tensile strength and intended use, This specification does not cover requirements for machine...
This procurement specification covers aircraft quality studs made from a low-alloy, heat-resistant steel of the type identified under the Unified Numbering System as UNS K14675.
This SAE Aerospace Standard (AS) covers helical coil stud locking screw thread inserts made from formed wire in which the inner surface of the coil, after assembly provides threads of standard Unified 60° form as specified on the assembly drawing. This document also covers the...
This procurement specification covers aircraft quality studs made from a low alloy steel of the type identified under the Unified Numbering System as UNS G87400, and of a series of room temperature tensile strengths ranging from 125000 to 185000 psi.