This specification covers a procedure for revealing the macrostructure and microstructure of titanium alloys.
This specification covers a titanium alloy in the form of sheet, strip, and plate in thicknesses up to 4.000 inches (101.60 mm), inclusive (see 8.5 ).
This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up through 4.000 inches (101.60 mm), inclusive, with bars and forgings having a maximum...
This specification covers a titanium alloy in the form of round bars up to 10 inches (254 mm), inclusive, in diameter.
This specification covers the requirements for ion vapor deposited (IVD) aluminum on steel, titanium, and aluminum alloys.
This specification covers a titanium alloy in the form of sheet, strip, and plate from 0.020 inch (0.50 mm) through 4.000 inches (101.6 mm), inclusive, in thickness (see 8.4 ).
This specification covers titanium Ti 6Al-4V alloy in the form of investment castings.
This specification covers one grade of commercially pure titanium in the form of welded tubing.
This specification covers powdered metal products consolidated by hot isostatic pressing (HIP) of titanium alloy powder compacts.
This specification establishes the requirements for plates, sheets, strips, and rolled bars of copper-chromium-iron
This specification covers a titanium alloy in the form of forgings 4.400 inches (111.76 mm) and under in nominal diameter or least distance between parallel sides and a maximum cross-sectional area of 63.8 square inches (411.6 cm 2x) and under and forging stock of any size (see 8.7 ).
5.1 This test method allows the user to make a determination of the blueness or yellowness of the tint undertone of titanium dioxide pigments, versus a reference pigment agreed upon by the parties to the test. This is an important measure of tone, since it gives both a measure of effective...
This specification covers one grade of commercially pure titanium in the form of sheet, strip, and plate 1.000 inch (25.40 mm) and under in nominal thickness (see 8.5 ).
1.1 These test methods cover the chemical analyses of hydraulic cements. Any test methods of demonstrated acceptable precision and bias may be used for analysis of hydraulic cements, including analyses for referee and certification purposes, as explained in Section 4. Specific chemical test methods...
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 2.000 inches (50.80 mm), inclusive (see 8.5 ).
This specification covers chromium-molybdenum alloy steel plates for welded broilers and pressure vessels designed for elevated temperature service. Materials considered under this specification are available in grades 2, 12, 11, 22, 22L, 21, 21L, 5, 9 and 91. The steel materials shall be killed...
This specification covers a titanium alloy in the forms of investment castings having four grades of permissible discontinuities.
This specification covers general requirements that shall apply to wrought stainless steel bars, shapes, forgings, and billets or other semi-finished materials, except wire, for forging. The materials shall be furnished in one of the following conditions: (1) hot-worked; (2) hot-worked and...
This specification covers a titanium alloy in the form of sheet, strip, and plate up through 4.000 inches (101.60 mm), inclusive (see 8.5 ).