1.1 This test method is used to determine the arc rating of hand protective products in the form of gloves, glove materials, glove material systems, or other protective products designed to fit on the hand and specifically intended for electric arc flash protection use as protective accessories for...
1.1 This test method is used to determine the arc rating of hand protective products in the form of gloves, glove materials, glove material systems, or other protective products designed to fit on the hand and specifically intended for electric arc flash protection use as protective accessories for...
4.1 The oxidation stability test of mineral transformer oils is a method for assessing the amount of sludge and acid products formed in a transformer oil when the oil is tested under prescribed conditions. Good oxidation stability is necessary in order to maximize the service life of...
Scope. This drawing describes the requirements for 400 Hz miniature power transformer. This drawing provides for a level of transformer quality and reliability assurance for power transformer in accordance with MIL-PRF-27.
This Practice provides requirements for design, manufacturing, and testing of impressed cathodic protection system transformer-rectifiers.
1.1 These test methods cover two bridge techniques for measuring the energy and integrated charge of pulse and pseudoglow partial discharges: 1.2 Test Method A makes use of capacitance and loss characteristics such as measured by the transformer ratio-arm bridge or the high-voltage Schering...
050850-000020-000000
This standard will provide minimum and optional function, layout, and construction requirements for standard control cabinet designs. It will also include a coding system for specifying standard control cabinets with the required options. This standard applies to Class I and Class II power...
1.1 This test method is used to determine the arc rating of hand protective products in the form of gloves, glove materials, glove material systems, or other protective products designed to fit on the hand and specifically intended for electric arc flash protection use as protective accessories for...
The scope of this document is to define performance requirements of Large Power Transformers in compliance with EN 50708-1-1:2020. NOTE This document covers the transformers under Commission Regulation (EU) No 548/2014 of 21 May 2014 and its amendment No 2019/1783 of 1 October 2019,...
IEC 60076-22-5:2021 covers electric pumps used in the cooling circuits of power transformers and reactors. It applies to electric pumps mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without conservator for indoor...
IEC 60076-22-6:2021 covers the electric fans used in the cooling circuits of power transformers and reactors. It applies to electric fans mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without conservator for...
1.1 This guide provides specific requirements to statistically evaluate measurand alarm thresholds, which are called alarm limits, as they are applied to data collected from in-service oil analysis. These alarm limits are typically used for condition monitoring to produce severity indications...
4.1 This test method evaluates the performance of flat-rolled magnetic materials over a wide frequency range of ac excitation with and without incremental dc bias, as used on transformers, motors, and other laminated core devices. 4.2 This test method is suitable for design, specification...
This part of IEC 60076-22 applies to a selection of accessories and fittings mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 600766 with or without conservator for indoor or outdoor installation. It outlines the service conditions and the...
The scope of this document is to define the energy performance of Medium Power Transformers in compliance with EN 50708-1-1:2020.
This part of IEC 60076 covers electric pumps used in the cooling circuits of power transformers and reactors. It applies to electric pumps mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without conservator for...
This part of IEC 60076 covers the electric fans used in the cooling circuits of power transformers and reactors. It applies to electric fans mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without conservator for...