loading
BS M 60 - Specification for Separable Tube Fittings for Fluid Systems
July 31, 1986 - BSI

Design requirements, materials, testing and identification to establish the basic performance and quality criteria for screw-together tube fitting assemblies and port connectors.

AS2094B - Test Methods for Tube-Fitting Assemblies
July 12, 2018 - SAE International

This SAE Aerospace Standard (AS) specifies test methods for tube-fitting assemblies used in aircraft fluid systems in the following pressure classes: B (1500 psi or 10500 kPa), D (3000 psi or 21000 kPa), E (4000 psi or 28000 kPa), and J (5000 psi or 35000 kPa) and in temperature types...

AS2094A - Test Methods for Tube-Fitting Assemblies
October 18, 2011 - SAE International

This SAE Aerospace Standard (AS) specifies test methods for tube-fitting assemblies used in aircraft fluid systems in the following pressure classes: B (1500 psi or 10500 kPa), D (3000 psi or 21000 kPa), E (4000 psi or 28000 kPa), and J (5000 psi or 35000 kPa) and in temperature types...

JIS G 0596 - Method of corrosion test for stainless steel tube fittings
March 23, 2010 - JSA

This Standard specifies the measurement method for the spontaneous potential and the corrosion generation potential of stainless steel tube fittings of 60.5 mm or under in outside diameter. It describes mainly the mechanical fittings; however, it is also applicable to the weld...

J246_202201 - Spherical and Flanged Sleeve (Compression) Tube Fittings
January 12, 2022 - SAE International

This SAE Standard covers complete general and dimensional specifications for tube fittings of the spherical and flanged sleeve compression types for use in the piping of air brake systems on automotive vehicles. The spherical sleeve compression type Figures 1A to 5 and Tables 1 to 3...

AS4060 - Tube Fitting Swaged Joint, Roller Expander Manual Process, Requirements for
January 7, 2013 - SAE International

This SAE Aerospace Standard defines the swaging process and the roller expander qualification requirements for the attachment of tube fitting to tubing used in low pressure systems of aircraft.

J246E_197707 - Spherical and Flanged Sleeve (Compression) Tube Fittings
July 1, 1977 - SAE International

This SAE Standard covers complete general and dimensional specifications for tube fittings of the spherical and flanged sleeve compression types for use in the piping of air brake systems on automotive vehicles. The spherical sleeve compression type Figures 1A to 5 and Tables 1 to 3...

JASO F403 - Automotive parts - Flareless tube fittings
January 1, 2002 - JSAE
A description is not available for this item.
ISA RP42.1 - Nomenclature for Instrument Tube Fittings
January 1, 1992 - ISA
A description is not available for this item.
A-A-59731 - TUBE FITTINGS, BLOWN OPTICAL FIBER
NPFC
A description is not available for this item.
MA2005 - TUBE FITTINGS, FLUID SYSTEMS, SEPARABLE, GENERAL SPECIFICATION FOR
September 1, 1981 - SAE International

This document establishes the basic performance and quality criteria for screw-together tube fitting assemblies and port connectors used in aircraft fluid systems.

A-A-59997 - CONICAL SEAL, CRUSH, 24 DEGREE FLARED TUBE FITTING, GENERAL REQUIREMENTS FOR
May 14, 2019 - NPFC

This commercial item description (CID) covers the general requirements for 24 degree flared crush seal. Requirements for conical seal, crush, 24 degree flared tube fitting are covered in the individual CID specification sheets. Conical seal, crush, 24 degree flared tube...

ARP899B - Tube Fittings, Fluid Systems, Permanent Type, General Requirements for
January 2, 2013 - SAE International

This ARP establishes the basic test and design requirements for permanently attached tube fittings for use in aerospace fluid systems. Definitions of fitting and related terms are included in 6.3 .

AS21914E - CAP, PRESSURE SEAL, FLARELESS TUBE FITTING
November 10, 2023 - SAE International
A description is not available for this item.
AS4329A - CAP ASSEMBLY, PRESSURE SEAL, FLARED TUBE FITTING
May 10, 2023 - SAE International
A description is not available for this item.
AS2094 - Test Methods for Tube-Fitting Assemblies
August 14, 2007 - SAE International

This SAE Aerospace Standard (AS) specifies test methods for fitting assemblies used in aircraft fluid systems in the pressure classes B, D, and E (1500 psi, 3000 psi, and 4000 psi), and in temperature Types I, II, and III (-65 to 160 °F, -65 to 275 °F, and -65 to 400 °F) of AS2001. This...

ARP899A - TUBE FITTINGS, FLUID SYSTEMS, PERMANENT TYPE, GENERAL REQUIREMENTS FOR
September 1, 1975 - SAE International

This ARP establishes the basic test and design requirements for permanently attached tube fittings for use in aerospace fluid systems. Definitions of fitting and related terms are included in 6.3 .

MS 51891 - PLUG TUBE, FITTING, THREADED, FLARELESS TYPE, HYDRAULIC
March 12, 2021 - NPFC
A description is not available for this item.
MS 51533 - SLEEVE, COMPRESSION, TUBE FITTING, 37 DEGREE FLARED
November 21, 2019 - NPFC
A description is not available for this item.
ARP908D - Torque Requirements, Installation and Qualification Test, Hose and Tube Fitting
November 16, 2023 - SAE International

This Aerospace Recommended Practice (ARP) is intended to establish recommended installation torque value limits and test criteria for machined flared and flareless hose and tube end fitting connections. Assembly of bite-type MS21922 flareless sleeves is not included in this ARP (see...

Advertisement