Primarily for use as filler metal for gas-metal-arc and gas-tungsten-arc welding, including repair welding, of aluminumalloy castings. Where casting service conditions require good corrosion resistance, maximum strength, and homogeneity, filler metal should be of the same...
This specification addresses Gas Meta! Arc Weld¬ing (GMAW) and Gas Tungsten Arc Welding (GTAW) of aluminumalloys. Purpose. This specification provides the ac¬ceptance criteria for aluminum arc welds in auto¬motive products for which GM is responsible for establishing or...
This specification covers aluminum and aluminum-alloy (Note 1) formed and arc-welded round tube in diameters 9 to 60 in. [230 to 1520 mm], made from formed sheet or plate, butt welded by gas-tungsten or gas-metal arc-welding methods with or without the use of filler...
This specification covers aluminum and aluminum-alloy formed and arc-welded round tube, made from formed sheet or plate, butt welded by gas-tungsten or gas-metal arc-welding methods with or without the use of filler metal. The tube shall be made by roll forming (or other...
1.1 This specification covers aluminum and aluminum-alloy (Note 1) formed and arc-welded round tube in diameters 9 to 60 in. [230 to 1520 mm], made from formed sheet or plate, butt welded by gas-tungsten or gas-metal arc-welding methods with or without the use of filler...
This specification covers aluminum and aluminum-alloy formed and arc-welded round tube, made from formed sheet or plate, butt welded by gas-tungsten or gas-metal arc-welding methods with or without the use of filler metal. The tube shall be made by roll forming (or other...
1.1 This specification covers rod of nickel-molybdenum alloys (UNS N10001, N10665, N10675, N10629, and N10624)* as shown in Table 1, for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1 Rods 5/16to ¾ in. (7.94 to 19.05 mm) excl in...
1.1 This specification2 covers rod of nickel-molybdenum alloys (UNS N10001, N10665, N10675, N10629, and N10624)* as shown in Table 1, for use in general corrosive service. TABLE 1 Chemical Requirements Element Composition Limits, % Alloy N10001 Alloy N10665 Alloy N10675...
1.1 This specification2 covers nickel-chromium-aluminumalloy, nickel-chromium-ironalloys,3 nickel-chromium-cobalt-molybdenum alloy, nickel-iron-chromium-tungstenalloy, and nickel-chromim-molybdenum-copper alloy in the form of hot-finished and...
This specification2 covers nickel-chromium-aluminumalloy, nickel-chromium-ironalloys,3 nickel-chromium-cobalt-molybdenum alloy, nickel-iron-chromium-tungstenalloy, and nickel-chromim-molybdenum-copper alloy in the form of hot-finished and...
1.1 This specification2 covers rod of nickel-molybdenum alloys (UNS N10001, N10665, N10675, N10629, and N10624)3 as shown in Table 1, for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1 Rods 5/16 to 3/4 in. (7.94 to 19.05 mm) excl in...
1.1 This specification covers rod of nickel-molybdenum alloys (UNS N10001, N10665, N10675, N10629, and N10624) as shown in Table 1, for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1 Rods 5/16 to 3/4 in. (7.94 to 19.05 mm) excl in...
This specification covers plate, sheet, and strip of nickel-molybdenum alloys covering UNS N10001, N10665, N10675, N10629, and N10624 for use in general corrosive service. Product analysis shall be performed on the alloy and shall conform to the chemical composition requirement in...
This specification covers seamless tubes of nickel and nickel alloy for use in condenser and heat-exchanger service. This covers outside diameter and average wall, or outside diameter and minimum wall tube. Tube shall be furnished in the alloys and conditions defined by this...
Superb strength-to-weight ratio, immunity to corrosion, and intrinsic recyclability render aluminum and its alloys desirable for many manufacturing applications. But to be competitive in the modern industrial world, a structural metal must be readily weldable. The earliest welding...