- Trained on our vast library of engineering resources.
loading
DIN EN 1493 - Vehicle lifts
February 1, 2011 - DIN

This European Standard applies to stationary, mobile and movable vehicle lifts, which are not intended to lift persons but which are designed to raise vehicles totally, for the purpose of examining and working on or under the vehicles whilst in a raised position...

DS/EN 1493 - Vehicle lifts
September 6, 2010 - DS

This European Standard applies to stationary, mobile and movable vehicle lifts, which are not intended to lift persons but which are designed to raise vehicles totally, for the purpose of examining and working on or under the vehicles whilst in a raised position....

DSF/PREN 1493 - Vehicle lifts
DS

This document applies to stationary, mobile and movable vehicle lifts, which are not intended to lift persons but which are designed to raise vehicles totally, for the purpose of examining and working on or under the vehicles whilst in a raised position. The...

J2184_201910 - Vehicle Lift Points for Service Garage Lifting
October 16, 2019 - SAE International

This SAE Standard is directed at the proper communication of the lift points on the vehicle frame or underbody to commercial service personnel for the purpose of raising passenger vehicles, light trucks, and vans completely off the shop floor. To this end, vehicle...

AENOR UNE-EN 1493 ENG - Vehicle lifts
February 16, 2011 - AENOR
A description is not available for this item.
BS EN 1493 - Vehicle lifts
August 31, 2010 - BSI
A description is not available for this item.
PREN 1493 - VEHICLE LIFTS
BSI
A description is not available for this item.
BS AU 161-1B - Vehicle Lifts - Part 1B: Specification for Fixed Lifts
July 29, 1983 - BSI

Specifies the minimum requirements to ensure adequate performance and safety in operation of fixed vehicle lifts.

NR/L2/RVE/0136 - Vehicle Lifting Jacks
December 1, 2008 - NR

This specification covers the design, manufacture, installation, testing and commissioning of new jacks at Network Rail owned Light Maintenance Depots (LMD's) and other maintenance facilities owned or operated by Network Rail for maintenance of its own rail vehicle fleet. Purpose This...

BS AU 161 - Specification for Vehicle Lifts
April 30, 1973 - BSI
A description is not available for this item.
MIL-S-58004 - SLING ASSEMBLY, VEHICLE LIFTING
NPFC
A description is not available for this item.
GMW16057 - TOWED VEHICLE - WHEEL-LIFT METHOD
GMW
A description is not available for this item.
BS AU 161-2 - Vehicle Lifts Part 2: Mobile Lifts
November 30, 1989 - BSI
A description is not available for this item.
BS AU 161-1A - Vehicle Lifts Part 1A: Fixed Lifts
July 29, 1983 - BSI
A description is not available for this item.
SAIA A92.7 - Airline Ground Support Vehicle-Mounted Vertical Lift Devices
March 26, 2014 - SAIA

This standard applies only to airline ground support vehicle mounted vertical lift devices specifically designed for servicing aircraft while outdoors on a paved airport ramp surface. The chassis may be either a commercial type vehicle or one custom designed to accommodate the...

ANSI A92.7 - Airline Ground Support Vehicle-Mounted Vertical Lift Devices
January 1, 1990 - SAIA

Description: This Standard applies to the design, construction, testing, inspection, maintenance, and use of airline ground support vehicle-mounted lift devices, the vehicles of which cannot be driven from work platform when the platform is in an elevated position. Approved by...

MIL-S-52408 - SPREADER, SLING: TELESCOPIC, VEHICLE LIFTING, 10-TON CAPACITY
NPFC
A description is not available for this item.
MIL-L-45047 - LIFT, VEHICLE DRIVELINE COMPONENTS (2000 POUND CAPACITY)
NPFC
A description is not available for this item.
BS 7980 - Vehicle lifts - Installation, maintenance, thorough examination and safe use - Code of practice
September 23, 2003 - BSI
A description is not available for this item.
NR/L3/CIV/140/123N - Model Clause 123N: Bridge Installation Using Self Propelled Lifting Vehicles
June 1, 2008 - NR

General This Section of the Model Clauses has been drafted to specify requirements for Self Propelled Lifting Vehicles (SPLVs) as available for hire from heavy haulage companies. Further advice may be obtained from but not limited to:

Advertisement