SAIA A92.7

Airline Ground Support Vehicle-Mounted Vertical Lift Devices

active, Most Current
Buy Now
Organization: SAIA
Publication Date: 26 March 2014
Status: active
Page Count: 47
scope:

This standard applies only to airline ground support vehicle mounted vertical lift devices specifically designed for servicing aircraft while outdoors on a paved airport ramp surface. The chassis may be either a commercial type vehicle or one custom designed to accommodate the vertical lift structures. This standard does not apply to those portions of the airline ground support vehicle intended to facilitate or accommodate passengers as defined in this standard.

Document History

SAIA A92.7
March 26, 2014
Airline Ground Support Vehicle-Mounted Vertical Lift Devices
This standard applies only to airline ground support vehicle mounted vertical lift devices specifically designed for servicing aircraft while outdoors on a paved airport ramp surface. The chassis may...
January 1, 1990
Airline Ground Support Vehicle-Mounted Vertical Lift Devices
Description: This Standard applies to the design, construction, testing, inspection, maintenance, and use of airline ground support vehicle-mounted lift devices, the vehicles of which cannot be...
April 16, 1981
SAFETY REQUIREMENTS FOR AIRLINE GROUND SUPPORT VEHICLE-MOUNTED VERTICAL LIFT DEVICES
This standard applies to the design, construction, testing, inspection, maintenance, and use of airline ground-support vehicle-mounted lift devices, the vehicles of which can not be driven from the...

References

Advertisement