ANSI A92.7
SAFETY REQUIREMENTS FOR AIRLINE GROUND SUPPORT VEHICLE-MOUNTED VERTICAL LIFT DEVICES
inactive
Buy Now
| Organization: | ANSI |
| Publication Date: | 16 April 1981 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This standard applies to the design, construction, testing, inspection, maintenance, and use of airline ground-support vehicle-mounted lift devices, the vehicles of which can not be driven from the work platform when the platform is in an elevated position.
Document History
March 26, 2014
Airline Ground Support Vehicle-Mounted Vertical Lift Devices
This standard applies only to airline ground support vehicle mounted vertical lift devices specifically designed for servicing aircraft while outdoors on a paved airport ramp surface. The chassis may...
January 1, 1990
Airline Ground Support Vehicle-Mounted Vertical Lift Devices
Description:
This Standard applies to the design, construction, testing, inspection, maintenance, and use of airline ground support vehicle-mounted lift devices, the vehicles of which cannot be...
ANSI A92.7
April 16, 1981
SAFETY REQUIREMENTS FOR AIRLINE GROUND SUPPORT VEHICLE-MOUNTED VERTICAL LIFT DEVICES
This standard applies to the design, construction, testing, inspection, maintenance, and use of airline ground-support vehicle-mounted lift devices, the vehicles of which can not be driven from the...