SAIA - ANSI A92.7

Airline Ground Support Vehicle-Mounted Vertical Lift Devices

inactive
Buy Now
Organization: SAIA
Publication Date: 1 January 1990
Status: inactive
Page Count: 23
scope:

Description:

This Standard applies to the design, construction, testing, inspection, maintenance, and use of airline ground support vehicle-mounted lift devices, the vehicles of which cannot be driven from work platform when the platform is in an elevated position.

Approved by the American National Standards Institute on February 8, 1990, reaffirmed on October 28, 1998.

Document History

March 26, 2014
Airline Ground Support Vehicle-Mounted Vertical Lift Devices
This standard applies only to airline ground support vehicle mounted vertical lift devices specifically designed for servicing aircraft while outdoors on a paved airport ramp surface. The chassis may...
ANSI A92.7
January 1, 1990
Airline Ground Support Vehicle-Mounted Vertical Lift Devices
Description: This Standard applies to the design, construction, testing, inspection, maintenance, and use of airline ground support vehicle-mounted lift devices, the vehicles of which cannot be...
April 16, 1981
SAFETY REQUIREMENTS FOR AIRLINE GROUND SUPPORT VEHICLE-MOUNTED VERTICAL LIFT DEVICES
This standard applies to the design, construction, testing, inspection, maintenance, and use of airline ground-support vehicle-mounted lift devices, the vehicles of which can not be driven from the...

References

Advertisement