1.1 This test method describes the calibration (or performance validation) of rotational viscometers in which the rotational element is immersed in the test fluid under ambient temperature conditions. It is not intended for cone-and-plate or parallel plate viscometers. 1.2...
1.1 This test method describes the calibration (or performance validation) of rotational viscometers in which the rotational element is immersed in the test fluid under ambient temperature conditions. It is not intended for cone-and-plate or parallel plate viscometers. 1.2...
1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and Specifications D446 over the temperature range from 15 °C to 100 °C. 1.2 The values stated...
1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and Specifications D446 over the temperature range from 15 to 100°C. 1.2 The values stated in...
1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D 445 and Specifications D 446 over the temperature range from 15 to 100°C. 1.2 The...
1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and Specifications D446 over the temperature range from 15 °C to 100 °C. 1.2 The values stated...
1.1 This test method covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D 445 and Specifications D 446 over the temperature range from 15 to 100°C. 1.2 The...
1.1 This test method covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D 445 and Specifications D 446 over the temperature range from 15 to 100°C. 1.2 The...
1.1 This test method covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D 445 and Specifications D 446 over the temperature range from 15 to 100°C. 1.2 The...
1.1 This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and Specifications D446 over the temperature range from 15 °C to 100 °C. 1.2 The values stated...
1.1 This test method describes the calibration or calibration verification of rotational viscometers in which the rotational element is immersed in a Newtonian reference material under ambient temperature conditions. The method is applicable to rotational-type...
This test method describes the calibration or calibration verification of rotational viscometers in which the rotational element is immersed in a Newtonian reference material under ambient temperature conditions. The method is applicable to rotational-type viscometers...
1.1 This test method describes the calibration or calibration verification of rotational viscometers in which the rotational element is immersed in a Newtonian reference material under ambient temperature conditions. The method is applicable to rotational-type...
1.1 This test method describes the calibration or calibration verification of rotational viscometers in which the rotational element is immersed in a Newtonian reference material under ambient temperature conditions. The method is applicable to rotational-type...
This practice covers the calibration of master viscometers and viscosity oil standards, both of which may be used to calibrate routine viscometers as described in Test Method D445 and Specifications D446 over the temperature range from 15 °C to 100 °C. The values stated in SI...
1.1 These specifications cover operating instructions for glass capillary kinematic viscometers of all the types described in detail in , , and as follows: Modified Ostwald viscometers, Suspended-level viscometers, Reverse-flow viscometers, 1.2 The calibration of...
These specifications and operating instructions cover glass capillary kinematic viscometers of all types described in detail in Annex A I on Modified Ostwald Viscometers. Annex A2, Suspended-Level Viscometers. and Annex A3, Reverse-Flow Viscometers. These specifications...
1.1 This standard gives specifications and operating instructions for glass capillary kinematic viscometers of all the types described in detail in , , and as follows: Modified Ostwald viscometers, Suspended-level viscometers, Reverse-flow viscometers, 1.2 The...
1.1 These specifications cover operating instructions for glass capillary kinematic viscometers of all the types described in detail in Annex A1, Annex A2, and Annex A3 as follows: Modified Ostwald viscometers, Suspended-level viscometers, Reverse-flow viscometers, 1.2...