IEC TS 62196-3-1:2020(E) applies to accessories and cable assemblies with the same configuration as specified in IEC 62196-3:2014 with rated operating voltage not exceeding 1 500 V DC and a rated current not exceeding 500 A that employ - thermal sensing, or - thermal...
This document applies to accessories and cable assemblies with the same configuration as specified in IEC 62196-3:2014 with rated operating voltage not exceeding 1 500 V DC and a rated current not exceeding 500 A that employ - thermal sensing, or - thermal transport...
This specification covers lightweight, noncollapsible, elastomer fuel hose assemblies.
This part of ISO 4141 specifies test method and performance requirements for electrical coiled cable assemblies for the connection of towing and towed road vehicles equipped with nominal 12 V or 24 V systems.
This document relates to wire or textile reinforced hoses and hose assemblies suitable for dispensing hydrogen up to 70 MPa service pressure with precooling, in the operating temperature range of −40 °C to 65 °C. This document contains safety requirements for material, design,...
This document specifies the requirements for wire or textile reinforced hoses and hose assemblies suitable for dispensing hydrogen up to 70 MPa nominal working pressure, in the operating temperature range of −40 °C to 65 °C. This document contains safety requirements for...
This document relates to wire or textile reinforced hoses and hose assemblies suitable for dispensing hydrogen up to 70 MPa service pressure with precooling, in the operating temperature range of −40 °C to 65 °C. This document contains safety requirements for material, design,...
This part of IEC 62196 is applicable to plugs, socket-outlets, vehicle connectors, vehicle inlets herein referred to as "accessories", and cable assemblies for electric vehicles (EV), intended for use in conductive charging systems which incorporate control means, with a rated...
This part of IEC 62196 is applicable to plugs, socket-outlets, vehicle connectors, vehicle inlets and cable assemblies for electric vehicles, herein referred to as "accessories", intended for use in conductive charging systems which incorporate control means, with a rated...
This European Standard lays down harmonized identifiers for power supply for electric road vehicles. The requirements in this standard are to complement the informational needs of users regarding the compatibility between the charging stations, the cable assemblies and the...
This part of IEC 62196 is applicable to plugs, socket-outlets, vehicle connectors, vehicle inlets and cable assemblies for electric vehicles, herein referred to as "accessories", intended for use in conductive charging systems which incorporate control means, with a rated...
Diese Norm enthält die Anschlussmaße der Peilvorrichtung für Mineralöl-Straßentan
ISO 19453-1:2018 specifies requirements for the electric propulsion systems and components with maximum working voltages according to voltage class B. It does not apply to high voltage battery packs (e.g. for traction) and systems or components inside. It describes the potential...
This document specifies requirements for the electric propulsion systems and components with maximum working voltages according to voltage class B. It does not apply to high voltage battery packs (e.g. for traction) and systems or components inside. It describes the potential...
This Technical Specification defines the general minimum specifications of a type 2 two-way connection interface, linking the pyrotechnic device and harness connector built into a road vehicle. A three way with ground variant of the pyrotechnic device/initiator harness connector...
This Technical Specification defines the general minimum specifications of a type 2 two-way connection interface, linking the pyrotechnic device and harness connector built into a road vehicle. A three-way with ground variant of the pyrotechnic device/initiator harness connector...
This Technical Specification defines the general minimum specifications of a type 2 two-way connection interface, linking the pyrotechnic device and harness connector built into a road vehicle. A three-way with ground variant of the pyrotechnic device/initiator harness connector...
This part of ISO 19453 specifies requirements for the electric propulsion systems and components with maximum working voltages according to voltage class B. It does not apply to high voltage battery packs (e.g. for traction) and systems and components inside. It describes the...
This document specifies the performance criteria and requirements of a three-way connection interface, including ground connection, linking the pyrotechnic device and harness connector built into a road vehicle. Performance criteria and requirements are defined for a sealed...
This document specifies the performance criteria and requirements of a three-way connection interface, including ground connection, linking the pyrotechnic device and harness connector built into a road vehicle. Performance criteria and requirements are defined for a sealed...