loading
ASTM A741-98 - Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
April 10, 1998 - ASTM International

1.1 This specification covers 3/4 and 1-in. (19 and 25-mm) zinc-coated steel wire rope and fittings for use in the construction of highway guardrail. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for...

BS ISO 17746 - Steel wire rope net panels and rolls — Definitions and specifications
May 31, 2016 - BSI
A description is not available for this item.
MIL-DTL-5688 - WIRE ROPE ASSEMBLIES; AIRCRAFT, PROOF TESTING AND PRESTRETCHING OF
March 22, 2021 - NPFC

Scope. This specification covers the proof testing and prestretching of wire rope assemblies.

BS 4536 - Specification for Heavy duty pulley blocks for use with wire rope
January 30, 1970 - BSI

Sheave diameter not less than 15 times rope diameter. Design based on minimum breaking load or round strand equal lay 6 x 24 to 6 x 41 wire rope with independent wire rope core. Materials, heat treatment, head fittings, bedset, sheaves, proof load, examination,...

DS/EN 13414-2 - Steel wire rope slings - Safety - Part 2: Specification for information for use and maintenance to be provided by the manufacturer
November 19, 2008 - DS

This Part of EN 13414 specifies the information on use and maintenance to be provided by the manufacturer of wire rope slings. NOTE Certain clauses are relevant to component parts and accessories conforming to EN 1677 parts 1 to 6 Annex A is informative, and provides some of the...

API BULL 9-A - INFORMATION ON API STD. 9-A: WIRE ROPE
October 1, 1944 - API

Std. 9-A covers general specifications, including physical properties, for three grades of wire rope with sizes and types of constructions deemed necessary in oil field work, these covering cable and rotary drilling and casing and bailing lines, sand lines, tubing lines,...

RR-S-550 - SOCKETS, WIRE ROPE
November 7, 2018 - NPFC

This specification covers mechanical sockets for mechanical wire ropes used in rigging, hoisting, towing, stowage, excavating, logging and stump removing equipment, and marine applications.

MIL-PRF-24049 - ROPE, POLYPROPYLENE
September 18, 2015 - NPFC

This specification covers one type of polypropylene rope.

MIL-PRF-17343 - ROPE, NYLON
February 24, 2017 - NPFC

This specification covers the requirements of nylon rope for general purpose use.

MIL-R-24049 - ROPE, POLYPROPYLENE
June 14, 1991 - NPFC

This specification covers one type of polypropylene rope.

ASTM B738-03(2008) - Standard Specification for Fine-Wire Bunch-Stranded and Rope-Lay Bunch-Stranded Copper Conductors for Use as Electrical Conductors
April 1, 2008 - ASTM International

This specification deals with bare fine-wire bunch-stranded and rope-lay bunch-stranded copper conductors made from round copper wires finer than No. 40 AWG, either coated or uncoated with tin or silver, for use as electrical conductors. The conductor types covered in...

MIL-H-2813 - HOISTS, CHAIN AND WIRE ROPE, PNEUMATIC
August 17, 1994 - NPFC

This specification covers pneumatic powered chain and wire rope hoists. Hoists are of the following classes and types as specified (see 6.2): Class 1 - Steel, conventional weight. Class 2 - Steel or aluminum alloy, light weight. Type A - Hook suspension. Type B - Plain trolley...

ASTM B738-03 - Standard Specification for Fine-Wire Bunch-Stranded and Rope-Lay Bunch-Stranded Copper Conductors for Use as Electrical Conductors
October 1, 2003 - ASTM International

1.1 This specification covers bare bunch-stranded and rope-lay bunch-stranded conductors made from round copper wires finer than No. 40 AWG with diameters less than 0.0031 in. (.078 mm), either coated or uncoated with tin or silver, for use as electrical conductors....

ASTM B738-98 - Standard Specification for Fine-Wire Bunch-Stranded and Rope-Lay Bunch-Stranded Copper Conductors for Use as Electrical Conductors
March 10, 1998 - ASTM International

1.1 This specification covers bare bunch-stranded and rope-lay bunch-stranded conductors made from round copper wires finer than No. 40 AWG with diameters less than 0.0031 in. (.078 mm), either coated or uncoated with tin or silver, for use as electrical conductors....

A-A-59851 - WASHER, ROPE
November 30, 2009 - NPFC

This commercial item description covers the requirements for rope washers which are used, in conjunction with a standard spigot or garden hose, to flush foreign materials out of ropes to preserve their strength.

ASTM B738-13(2018) - Standard Specification for Fine-Wire Bunch-Stranded and Rope-Lay Bunch-Stranded Copper Conductors for Use as Electrical Conductors
October 1, 2018 - ASTM International

This specification deals with bare fine-wire bunch-stranded and rope-lay bunch-stranded copper conductors made from round copper wires finer than No. 40 AWG, either coated or uncoated with tin or silver, for use as electrical conductors. The conductor types covered in...

QML-6117 - Wire Rope Assemblies, Aviation, Swaged Type
February 24, 2021 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-6117 Wire Rope Assemblies, Aviation, Swaged Type This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such...

ASTM B738-13 - Standard Specification for Fine-Wire Bunch-Stranded and Rope-Lay Bunch-Stranded Copper Conductors for Use as Electrical Conductors
April 1, 2013 - ASTM International

This specification deals with bare fine-wire bunch-stranded and rope-lay bunch-stranded copper conductors made from round copper wires finer than No. 40 AWG, either coated or uncoated with tin or silver, for use as electrical conductors. The conductor types covered in...

Advertisement