GMNA - 9986273
Quick Setting Adhesive for Repair of Interior and Exterior Trim Pieces
Organization: | GMNA |
Publication Date: | 1 March 2016 |
Status: | active |
Page Count: | 4 |
scope:
Material Description. This specification details the requirements for durability and adhesion of a two (2) part urethane general purpose adhesive. Part A is the base or resin; Part B is the accelerator or hardener. The material is a translucent two (2) part urethane with a 20 s work time and a 30 s tack free time. It adheres well to a wide range of substrates. It is easily dispensed using a hand held applicator.
Symbols. Not applicable.
Applicability. Typically used for off-line repair bonding applications.
Remarks. Not applicable.