UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 1993-1-10/NA

National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2016
Status: active
Page Count: 7
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

Dieser Nationale Anhang enthält nationale Festlegungen für die Auswahl der Stahlsorten im Hinblick auf Bruchzähigkeit und Eigenschaften in Dickenrichtung, die bei der Anwendung von DIN EN 1993-1-10:2010-12 in Deutschland zu berücksichtigen sind.

Dieser Nationale Anhang gilt nur in Verbindung mit DIN EN 1993-1-10:2010-12.

Document History

DIN EN 1993-1-10/NA
April 1, 2016
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
Dieser Nationale Anhang enthält nationale Festlegungen für die Auswahl der Stahlsorten im Hinblick auf Bruchzähigkeit und Eigenschaften in Dickenrichtung, die bei der Anwendung von DIN EN...
July 1, 2015
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties; Amendment A1
A description is not available for this item.
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.
August 1, 2007
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.

References

Advertisement