UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM A533/A533M-09(2014)

Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2014
Status: inactive
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification2 covers one type of manganese-molybdenum and four types of manganese-molybdenum-nickel alloy steel plates for use in the quenched and tempered condition for the construction of welded pressure vessels.

1.2 Material under this specification is available in five types, designated "A", "B", "C", "D", and "E". The material is also available in three classes having the following strength levels.

  Class Tensile Strength,
ksi [MPa]
1  80-100 [550 to 690]
2  90-115 [620 to 795]
3 100-125 [690 to 860]

1.3 The maximum thickness of Class 1 and Class 2 plates is limited only by the capacity of the composition to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness to 12 in. [300 mm] for Types A through D. Current practice limits the maximum thickness for Type E to 6 in. [150 mm] for Class 1 and 31/4 in. [80 mm] for Class 2.

1.4 The maximum thickness of Class 3 plates is 21/2 in. [65 mm] for Types A through D and 2 in. [50 mm] for Type E.

1.5 The minimum nominal thickness of plates of all classes is 0.25 in. [6.5 mm].

1.6 These alloy steel plates in the as-rolled condition are sensitive to cracking during transit and handling, particularly in thicknesses over about 1 or 2 in. [25 or 50 mm]. They should be shipped in the as-rolled conditions only by mutual agreement of manufacturer and the purchaser.

1.7 Plates covered by this specification are often used in the beltline region of nuclear reactor vessels where the material properties may be affected by high levels of radiation. Appendix X1 provides some information pertinent to this usage.

1.8 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates for use in welded pressure vessels. The steel materials shall be killed and shall... View More

Document History

May 1, 2016
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification2 covers one type of manganese-molybdenum and four types of manganese-molybdenum-nickel alloy steel plates for use in the quenched and tempered condition for the construction of...
ASTM A533/A533M-09(2014)
March 1, 2014
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification2 covers one type of manganese-molybdenum and four types of manganese-molybdenum-nickel alloy steel plates for use in the quenched and tempered condition for the construction of...
October 1, 2009
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates for use in welded pressure vessels. The steel materials shall be killed and shall conform to the...
October 1, 2009
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification covers one type of manganese-molybdenum and four types of manganese-molybdenum-nickel alloy steel plates for use in the quenched and tempered condition for the construction of...
September 1, 2004
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates for use in the quenched and tempered condition for the construction of welded pressure...
September 10, 1999
Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
1.1 This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates for use in the quenched and tempered condition for the construction of welded pressure vessels....
Advertisement