UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

JSA - JIS T 3226-2

Needle-based injection systems for medical use-Part 2: Needles-Requirements and test methods

active, Most Current
Buy Now
Organization: JSA
Publication Date: 1 October 2015
Status: active
Page Count: 27
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This Standard specifies requirements and test methods for single-use, double-ended, sterile needles for needle-based injection systems (NISs) that fulfil the specifications of JIS T 3226-1 (hereafter referred to as "needles"). It is not applicable to:

needles for dental use;

pre-filled syringe needles;

needles pre-assembled by the manufacturer;

needles not requiring assembly or attachment to the NIS.

NOTE 1 JIS T 3226-2:2011 may be applied unit 30 September, 2018. 

NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 11608-2: 2012 Needle-based injection systems for medical use-Requirements and test methods-Part 2: Needles (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

JIS T 3226-2
October 1, 2015
Needle-based injection systems for medical use-Part 2: Needles-Requirements and test methods
This Standard specifies requirements and test methods for single-use, double-ended, sterile needles for needle-based injection systems (NISs) that fulfil the specifications of JIS T 3226-1 (hereafter...
July 29, 2011
Pen-injectors for medical use-Part 2: Needles-Requirements and test methods
This Standard specifies single-use, double-ended, sterile injection needles (hereafter referred to as "needles") to be used for pen-injectors which fulfil the specifications of JIS T 3226-1. It is...
September 1, 2006
Pen-injectors for medical use - Part 2: Needles - Requirements and test methods
A description is not available for this item.
March 25, 2005
Pen-injectors for medical use - Part 2: Needles - Requirements and test methods
A description is not available for this item.

References

Advertisement