FORD ESA-M1C172-A
GREASE - CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 June 2016 |
| Status: | inactive |
| Page Count: | 2 |
scope:
The material defined by this specification is a calcium soap thickened, mineral oil based grease that falls between NLGI grades 1 and 2.
Document History
FORD ESA-M1C172-A
June 1, 2016
GREASE - CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a calcium soap thickened, mineral oil based grease that falls between NLGI grades 1 and 2.
April 25, 2008
GREASE - CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a calcium soap thickened, mineral oil based grease that falls between NLGI grades 1 and 2.
March 31, 2004
GREASE, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is an NLGI grade No. 1-1/2 non-filler grease consisting of a mineral oil and inorganic jell base to give the desired characteristics of corrosion...
January 10, 1979
GREASE, CORROSION CONTROL LUBRICANT
1. SCOPE The material defined by this specification is an NLGI grade No. 1-1/2 non-filler grease consisting of a mineral oil and inorganic jell base to give the desired characteristics of corrosion...