AIA/NAS - NASM8907
BOLT, ALLOY STEEL, SHEAR AND TENSILE (156 KSI MIN Fsu AND 260 KSI MIN Ftu), 450 ºF, EXTERNAL WRENCHING, FLANGED HEAD
active, Most Current
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 29 July 2016 |
| Status: | active |
| Page Count: | 15 |
scope:
This specification covers external wrenching, tensile and shear bolts. The bolts shall be used in applications where temperatures are not greater than 450 °F.
intended Use:
Bolts procured to this specification are intended for use in tension applications which require a bolt with 260 KSI strength and high fatigue strength and not intended for use in application... View More
Document History
NASM8907
July 29, 2016
BOLT, ALLOY STEEL, SHEAR AND TENSILE (156 KSI MIN Fsu AND 260 KSI MIN Ftu), 450 ºF, EXTERNAL WRENCHING, FLANGED HEAD
Bolts procured to this specification are intended for use in tension applications which require a bolt with 260 KSI strength and high fatigue strength and not intended for use in application greater...
April 30, 2013
BOLT, ALLOY STEEL, SHEAR AND TENSILE (156 KSI MIN Fsu AND 260 KSI MIN Ftu), 450 ºF, EXTERNAL WRENCHING, FLANGED HEAD
Bolts procured to this specification are intended for use in tension applications which require a bolt with 260 KSI strength and high fatigue strength and not intended for use in application greater...
December 1, 1998
Bolt, Alloy Steel, Shear and Tensile (156 KSI MIN Fsu and 260 KSI MIN Ftu), 450 Degrees F, External Wrenching, Flanged Head
Bolts procured to this specification are intended for use in tension applications which require a bolt with 260 ksi strength and high fatigue strength and not intended for use in applications greater...