ISA 75.08.05
Face-to-Face Dimensions for Buttweld-End Globe-Style Control Valves (Class 150, 300, 600, 900, 1500, and 2500)
| Organization: | ISA |
| Publication Date: | 28 July 2016 |
| Status: | active |
| Page Count: | 16 |
scope:
This standard applies to buttweld-end globe-style control valves, sizes 15 mm (1/2 inch) through 450 mm (18 inches) for Classes 150 through 2500, having top, top and bottom, port, or cage guiding.
Purpose
The purpose of this standard is to aid users in their piping designs by providing buttweld-end globe-style control valve dimensions, without giving special consideration to the equipment manufacturer to be used.
The short-long dimensions provided in Table 1 clarify 2.1 by consolidating the diversity of existing manufacturers' lengths into two sets of dimensions for each valve size. Before using either the short or long dimensions, the piping designer should confirm with the selected valve manufacturer which dimension is correct for the valve(s) being supplied.
Document History