NEN-ISO 5752

Metal valves for use in flanged pipe systems - Face-to-face and centre-to-face dimensions

active, Most Current
Organization: NEN
Publication Date: 1 June 2021
Status: active
Page Count: 46
ICS Code (Valves in general): 23.060.01
scope:

This document specifies the basic series of face-to-face (FTF) and centre-to-face (CTF) dimensions for two-way metal valves of the gate, globe, diaphragm, ball, plug, butterfly design types used as isolating and check valves in flanged pipe systems. Each basic series of face-to-face and centre-to-face dimensions can be used as required with flanges of mating dimensions conforming to the equivalent EN or ASME flange series.

This document covers valves with the following PN, Class, DN and NPS values:

- PN 2,5; PN 6; PN 10; PN 16; PN 25; PN 40; PN 63; PN 100; PN 160; PN 250; PN 320; PN 400;

- Class 125; Class 150; Class 250; Class 300; Class 600; Class 900; Class 1 500; Class 2 500;

- DN 10; DN 15; DN 20; DN 25; DN 32; DN 40; DN 50; DN 65; DN 80; DN 100; DN 125; DN 150; DN 200; DN 250; DN 300; DN 350; DN 400; DN 450; DN 500; DN 600; DN 650; DN 700; DN 750; DN 800; DN 900; DN 1 000; DN 1 050; DN 1 200; DN 1 400; DN 1 600; DN 1 800; DN 2 000;

- corresponding to nominal sizes NPS: ⅜; ½; ¾; 1; 1 ¼; 1 ½; 2; 2 ½; 3; 4; 5; 6; 8; 10; 12; 14; 16; 18; 20; 24; 26; 28; 30; 32; 36; 40; 42; 48; 56; 64; 72; 80.

NOTE See Annex B for the relationship between DN and NPS.

Document History

NEN-ISO 5752
June 1, 2021
Metal valves for use in flanged pipe systems - Face-to-face and centre-to-face dimensions
This document specifies the basic series of face-to-face (FTF) and centre-to-face (CTF) dimensions for two-way metal valves of the gate, globe, diaphragm, ball, plug, butterfly design types used as...

References

Advertisement