CEN - EN 3523
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bar for machining - De less than or equal to 100 mm - 1 080 MPa less than equal to Rm less than equal to 1 280 MPa
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 March 2007 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
scope:
For protection of a wide range of products from water vapour.
Document History
February 1, 2021
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Bar for machining
De ≤ 100 mm
1 080 MPa ≤ Rm ≤ 1 280 MPa
for aerospace...
EN 3523
March 1, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bar for machining - De less than or equal to 100 mm - 1 080 MPa less than equal to Rm less than equal to 1 280 MPa
For protection of a wide range of products from water vapour.