NPFC - MIL-PRF-19500/420
SEMICONDUCTOR DEVICE, DIODE, SILICON, POWER, RECTIFIER, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT PACKAGES), TYPES 1N5550 THROUGH 1N5554, JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
| Organization: | NPFC |
| Publication Date: | 23 September 2016 |
| Status: | active |
| Page Count: | 30 |
scope:
This specification covers the performance requirements for silicon, general purpose, semiconductor diodes. The diode is non cavity double plug construction, with high temperature metallurgical bonds (category 1) between both sides of the silicon die and terminal pins. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each encapsulated device. Two levels of product assurance are provided for each unencapsulated device type
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment
Document History