UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 15550

Internal combustion engines - Determination and method for the measurement of engine power - General requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2016
Status: active
Page Count: 50
ICS Code (Internal combustion engines): 27.020
scope:

This document specifies standard reference conditions and methods of declaring the power, fuel consumption, lubricating oil consumption and test methods for internal combustion engines in commercial production using liquid or gaseous fuels. It is applicable to the following:

a) reciprocating internal combustion (RIC) engines (spark-ignition or compression-ignition engines) but excluding free piston engines;

b) rotary piston engines. These engines can be naturally aspirated or pressure-charged either using a mechanical pressurecharger or turbocharger. 

This document is applicable to engines used for the following:

a) land, rail-traction and marine use as defined in ISO 3046-1;

b) the propulsion of automotive vehicles as defined in ISO 1585 and ISO 2534;

c) motorcycles as defined in ISO 4106;

d) the propulsion of agricultural tractors and machines

e) the propulsion of earth-moving machinery as defined in ISO 9249;

f) the propulsion of recreational craft or other small marine craft up to 24 m hull length as defined in ISO 8665.

This document can be applied to engines used to propel road construction machines, industrial trucks and for other applications where no suitable International Standard for these engines exists.

It also can be applied to tests performed both on a test bed at a manufacturer's works as well as on site.

Document History

ISO 15550
December 1, 2016
Internal combustion engines - Determination and method for the measurement of engine power - General requirements
This document specifies standard reference conditions and methods of declaring the power, fuel consumption, lubricating oil consumption and test methods for internal combustion engines in commercial...
May 1, 2002
Internal Combustion Engines - Determination and Method for the Measurement of Engine Power - General Requirements
This International Standard specifies standard reference conditions and methods of declaring the power, fuel consumption, lubricating oil consumption and test methods for internal combustion engines...

References

Advertisement