CEN - EN ISO 2398
Rubber hoses, textile-reinforced, for compressed air - Specification
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document specifies the requirements for three types, three classes and two categories of textilereinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an operating-temperatur
NOTE 1 bar = 0,1 MPa.
Document History
EN ISO 2398
November 1, 2016
Rubber hoses, textile-reinforced, for compressed air - Specification
This document specifies the requirements for three types, three classes and two categories of textilereinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
November 1, 2008
Rubber hoses, textile-reinforced, for compressed air - Specification
A description is not available for this item.
May 1, 1997
Rubber Hose, Textile-Reinforced, for Compressed Air - Specification
A description is not available for this item.