FORD WSS-M4G525-A3
SEALER, HOT APPLIED, HEAT CURING, HIGH EXPANDING (300% - 400%) ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 3 October 2016 |
| Status: | active |
| Page Count: | 8 |
scope:
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.
Document History
FORD WSS-M4G525-A3
October 3, 2016
SEALER, HOT APPLIED, HEAT CURING, HIGH EXPANDING (300% - 400%) ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.
February 12, 2007
SEALER, HOT APPLIED, HEAT CURING, HIGH EXPANDING (300% - 400%)***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.
October 12, 2006
SEALER, HOT APPLIED, HEAT CURING, HIGH EXPANDING (300% - 400%)***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.