FORD WSS-M99D69-A2
TUBING, POLYOLEFIN, SINGLE WALL, HEAT SHRINKABLE, FLAME RETARDANT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 23 November 2016 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by these specifications is a crosslinked polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 135 °C. The tubing shall be fabricated from an irradiated, thermally stabilized, modified polyolefin composition.
Document History
FORD WSS-M99D69-A2
November 23, 2016
TUBING, POLYOLEFIN, SINGLE WALL, HEAT SHRINKABLE, FLAME RETARDANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a crosslinked polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 135 °C. The tubing shall be...