ASD-STAN PREN 3646-006
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 006: Receptacle, hermetic, jam-nut mounting Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard defines the characteristics of hermetic jam-nut mounted receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. 3
It applies to models defined in Table 4.
For plugs and protective covers, see EN 3646-008 and EN 3646-009 respectively.
Document History
ASD-STAN PREN 3646-006
January 1, 2017
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 006: Receptacle, hermetic, jam-nut mounting Product standard
This standard defines the characteristics of hermetic jam-nut mounted receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of – 65 °C...
November 1, 2001
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 006: Receptacle, Hermetic, Jam-Nut Mounting Product Standard
A description is not available for this item.
May 1, 1996
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty Part 006 - Jam-Nut Mounted Round Flange Hermetic Receptacle
A description is not available for this item.