JSA - JIS K 6741
Unplasticized poly(vinyl chloride) (PVC-U) pipes
| Organization: | JSA |
| Publication Date: | 20 October 2016 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This Standard specifies the unplasticized poly(vinyl chloride) (PVC-U) pipes and impact-resistant unplasticized poly(vinyl chloride) (PVC-U) pipes (hereafter referred to as pipes) used mainly for piping to convey general fluids. Among these pipes, however, the unplasticized poly(vinyl chloride) (PVC-U) pipes for water supply are specified in JIS K 6742
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence between JIS and the International Standards are as follows.
ISO 1452-1: 2009 Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure-Unplasticiz
ISO 1452-2: 2009 Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure-Unplasticiz
ISO 3633: 2002 Plastics piping systems for soil and waste discharge (low and high temperature) inside buildings-Unplastici
ISO 4435: 2003 Plastics piping systems for non-pressure underground drainage and sewerage-Unplasticiz
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History