JSA - JIS K 6742
Unplasticized poly(vinyl chloride) (PVC-U) pipes for water supply
| Organization: | JSA |
| Publication Date: | 20 October 2016 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This Standard specifies unplasticized poly(vinyl chloride) (PVC-U) pipes and impactresistant unplasticized poly(vinyl chloride) (PVC-U) pipes (hereafter referred to as pipes) to be used for piping of water works underworking pressure of 0.75 MPa or lower.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence between JIS and the International Standards are as follows.
ISO 1452-1: 2009 Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure-Unplasticiz
ISO 1452-2: 2009 Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure-Unplasticiz
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History