ISO 14728-2
Rolling bearings - Linear motion rolling bearings - Part 2: Static load ratings
| Organization: | ISO |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This document specifies methods of calculating the basic static load rating, static equivalent load and static safety factor for linear motion rolling bearings manufactured from contemporary, commonly used, high quality, hardened bearing steel in accordance with good manufacturing practice and basically of conventional design with regard to the shape of the rolling contact surfaces.
This document is not applicable to designs where the rolling elements operate directly on the slide surface of the machine equipment, unless that surface is equivalent in all respects to the raceway of the linear motion rolling bearing component it replaces.
Document History