ASD-STAN PREN 4611-003
Aerospace series Cables, electrical, for general purpose, single and multicore assembley XLETFE Family Part 003: Tin plated copper Operating temperatures, between - 65 Degrees Celsius and 135 Degrees Celsius Single extruded wall for enclosed applications UV laser printable Product standard
| Organization: | ASD-STAN |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 10 |
scope:
This standard specifies the characteristics of UV laser printable, tin plated copper conductor electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the on-board electrical systems of aircraft operating at temperatures between - 65 °C and 135 °C. The voltage rating is 600 V rms at sea level. This insulation system has been used in aerospace applications using 115 V ac (phase-to-neutral) 400 Hz and 28 V dc. Verification of the suitability of cables for use in other electrical systems is the responsibility of the user.
These cables are only suitable for airframe use with additional protection against mechanical abuse. In case of conflict between this standard and other referenced documents the requirements of this standard shall take precedence.
Document History