FORD WSS-M1P83-D3
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER PC/ABS – EXTERIOR, HIGH TEMPERATURE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 20 December 2017 |
| Status: | inactive |
| Page Count: | 7 |
scope:
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for the decoration and protection of acrylonitrile butadiene styrene (ABS) or polycarbonate/acrylo
Document History
FORD WSS-M1P83-D3
December 20, 2017
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER PC/ABS – EXTERIOR, HIGH TEMPERATURE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
October 29, 2008
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER PC/ABS – EXTERIOR, HIGH TEMPERATURE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...