UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DOD - SMD 5962-92012

MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, 12 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER (FPLS), MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 25 July 2017
Status: active
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-92012
July 25, 2017
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, 12 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER (FPLS), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 16, 2008
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, 12 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER (FPLS), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 22, 2002
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, 12 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER (FPLS), MONOLITHIC SILICON
A description is not available for this item.
December 29, 1992
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, 12 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER (FPLS), MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement