UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD WSS-M96D42-A

HOSE, LOW AND HIGH PRESSURE CLUTCH, RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT **TO BE USED WITH FORD WSS-M99P1111-A**

active, Most Current
Buy Now
Organization: FORD
Publication Date: 7 July 2017
Status: active
Page Count: 4
scope:

The material defined by this specification is a reinforced rubber hose, resistant to DOT 4 and Super DOT 4 brake fluids and containing no extractable compounds that can cause swelling of hydraulic brake and clutch seals. The hose is not to be used for high pressure brake system hose applications.

Document History

FORD WSS-M96D42-A
July 7, 2017
HOSE, LOW AND HIGH PRESSURE CLUTCH, RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT **TO BE USED WITH FORD WSS-M99P1111-A**
The material defined by this specification is a reinforced rubber hose, resistant to DOT 4 and Super DOT 4 brake fluids and containing no extractable compounds that can cause swelling of hydraulic...
September 13, 2006
HOSE, LOW AND HIGH PRESSURE CLUTCH, RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT **TO BE USED WITH FORD WSS-M99P1111-A**
The material defined by this specification is a reinforced rubber hose, resistant to DOT 4 and Super DOT 4 brake fluids and containing no extractable compounds that can cause swelling of hydraulic...
June 25, 2001
HOSE, LOW AND HIGH PRESSURE CLUTCH, RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT
1. SCOPE The material defined by this specification is a reinforced rubber hose, resistant to DOT 4 and Super DOT 4 brake fluids and containing no extractable compounds that can cause swelling of...
November 12, 1996
HOSE, LOW AND HIGH PRESSURE CLUTCH, RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT
1. SCOPE The material defined by this specification is a reinforced rubber hose, resistant to DOT 4 and Super DOT 4 brake fluids and containing no extractable compounds that can cause swelling of...
January 1, 1996
HOSE, LOW AND HIGH PRESSURE CLUTCH , RUBBER-REINFORCED, BRAKE FLUID DOT 4 AND SUPER DOT 4 (SAE J1704/ISO 4925) RESISTANT
A description is not available for this item.

References

Advertisement