UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 61643-32

Low-voltage surge protective devices – Part 32: Surge protective devices connected to the d.c. side of photovoltaic installations – Selection and application principles

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2017
Status: active
Page Count: 94
ICS Code (Substations. Surge arresters): 29.240.10
ICS Code (Power transmission and distribution networks in general): 29.240.01
scope:

This part of IEC 61643 describes the principles for selection, installation and coordination of SPDs intended for use in Photovoltaic (PV) systems up to 1 500 V DC and for the AC side of the PV system rated up to 1 000 V rms 50/60 Hz

The photovoltaic installation extends from a PV array or a set of interconnected PV-modules to include the associated cabling and protective devices and the inverter up to the connection point in the distribution board or the utility supply point

This part of IEC 61643 considers SPDs used in different locations and in different kinds of PV systems

PV systems located on the top of a building

PV systems located on the ground like free field power plants characterized by multiple earthing and a meshed earthing system

The term PV installation is used to refer to both kinds of PV systems. The term PV power plant is only used for extended free-field multi-earthed power systems located on the ground

For PV installations including batteries additional requirements may be necessary

NOTE 1 IEC 60364 series, IEC 62305 series and IEC 61643-12 also apply

NOTE 2 This standard deals only with SPDs and not with surge protective components integrated inside equipment (e.g. inverters, (PCE) power conversion equipment)

Document History

June 1, 2019
Low-voltage surge protective devices – Part 32: Surge protective devices connected to the d.c. side of photovoltaic installations – Selection and application principles
A description is not available for this item.
IEC 61643-32
September 1, 2017
Low-voltage surge protective devices – Part 32: Surge protective devices connected to the d.c. side of photovoltaic installations – Selection and application principles
This part of IEC 61643 describes the principles for selection, installation and coordination of SPDs intended for use in Photovoltaic (PV) systems up to 1 500 V DC and for the AC side of the PV...

References

Advertisement