ASTM International - ASTM A854/A854M-08(2013)
Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire
| Organization: | ASTM International |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers 12 1/2-gage (0.099-in.) [2.5- mm] Class 3 metallic-coated steel wire suitable for use in parallel-wire fence, trellis, and similar structures that are typically nonelectrified. Two types of coatings are covered, as follows:
1.1.1 Type 1-Zinc-coated (galvanized), and
1.1.2 Type II-Zinc-5 % aluminum mischmetal (Zn-5Al-MM) alloy coated.
1.2 This specification is applicable to orders in either inch-pound units (as A854) or acceptable SI units (as A854M). Inch-pound units and SI units are not necessarily equivalent.
abstract:
This specification covers metallic-coated steel smooth high-tensile fence and trellis wire. Two types of coatings are covered; Type 1, which are zinc-coated, and Type II, which are zinc-5%... View More
Document History