UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM A599/A599M-07(2017)

Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet

active
Buy Now
Organization: ASTM International
Publication Date: 1 September 2017
Status: active
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for applications that need good solderability, good surface appearance, and a degree of corrosion resistance. Tin-coated sheet is produced to various designations of tin coating, as outlined in Table 1.

TABLE 1 Electrolytic Tin-Coated Sheets Coating Weight [Mass]

Note 1: Listed below are the commonly produced coating weights [mass] upon agreement between the producer and the purchaser. Other combinations of coatings may be specified and the appropriate minimum average test valuesA apply.

Designation No. Nominal Tin Coating
Weight [Mass]
(Each Surface)
lb/base box (g/m

2)B

Minimum Average Coating
Weight [Mass]
(Each Surface Test Value)
lb/base box (g/m

2)B, C

5 (0.6/0.6) 0.025/0.025 (0.6/0.6) 0.02/0.02 (0.5/0.5)
10 (1.1/1.1)  0.05/0.05 (1.1/1.1) 0.04/0.04 (0.9/0.9)
15 (1.7/1.7)  0.075/0.075 (1.7/1.7) 0.06/0.06 (1.4/1.4)
20 (2.2/2.2)  0.10/0.10 (2.2/2.2) 0.08/0.08 (1.8/1.8)
25 (2.8/2.8)  0.125/0.125 (2.8/2.8) 0.11/0.11 (2.5/2.5)
50 (5.6/5.6)  0.25/0.25 (5.6/5.6) 0.23/0.23 (5.2/5.2)
75 (8.4/8.4)  0.375/0.375 (8.4/8.4) 0.35/0.35 (7.8/7.8)
100 (11.2/11.2) 0.50/0.50 (11.2/11.2) 0.45/0.45 (10.1/10.1)

(A) Refer to Specifications A623 and A623M.(B) A base box is defined as a unit of area equivalent to 112 sheets 14 in. by 20 in. or 31 360 in.2  (refer to Specification A623).(C) The minimum single spot value shall not be less than 80 % of the minimum average tin coating weight [mass] (see 8.1 and 8.2).

1.1.1 Electrolytic tin-coated sheet is customarily available as commercial steel (CS); drawing steel (DS); deep drawing steel (DDS); extra deep drawing steel (EDDS), and structural steel (SS). The tin coating is available as unmelted or melted.

1.2 Limitations-This specification is applicable to orders in either inch-pound units (as A599), which is supplied in thicknesses from 0.015 in. to 0.036 in., or SI units [as A599M], which is supplied in thicknesses from 0.381 mm to 0.914 mm. For thicknesses lighter than 0.015 in. [0.381 mm], refer to A624/A624M [A624M].

1.3 Unless the order shows the "M" designation [SI units], the product shall be furnished to inch-pound units. The values stated in either inch-pound or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for... View More

Document History

ASTM A599/A599M-07(2017)
September 1, 2017
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
March 1, 2012
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
November 1, 2007
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
September 10, 2002
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
September 10, 1999
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
Advertisement