UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DOD - SMD 5962-95624

MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS

active, Most Current
Buy Now
Organization: DOD
Publication Date: 17 October 2017
Status: active
Page Count: 22
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-95624
October 17, 2017
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 6, 2006
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 29, 2004
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
A description is not available for this item.
September 27, 2000
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
August 9, 1996
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...

References

Advertisement