UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DSF/FPREN 60942

Electroacoustics – Sound calibrators

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 58
ICS Code (Electroacoustics): 17.140.50
scope:

This International Standard specifies the performance requirements for three classes of sound calibrator: class LS (Laboratory Standard), class 1 and class 2. Acceptance limits are smallest for class LS and greatest for class 2 instruments. Class LS sound calibrators are normally used only in the laboratory; class 1 and class 2 are considered as sound calibrators for field use. A class 1 sound calibrator is primarily intended for use with a class 1 sound level meter and a class 2 sound calibrator primarily with a class 2 sound level meter, as specified in IEC 61672-1. The acceptance limits for class LS sound calibrators are based on the use of a laboratory standard microphone, as specified in IEC 61094-1, for demonstrations of conformance to the requirements of this International Standard. The acceptance limits for class 1 and class 2 sound calibrators are based on the use of a working standard microphone, as specified in IEC 61094-4, for demonstrations of conformance to the requirements of this International Standard. To promote consistency of testing of sound calibrators and ease of use, this International Standard contains three normative Annexes - Annex A 'Pattern evaluation tests', Annex B 'Periodic tests', Annex C 'Pattern evaluation report', and two informative Annexes - Annex D 'Relationship between tolerance interval, corresponding acceptance interval and the maximum permitted uncertainty of measurement' and Annex E 'Example assessments of conformance to specifications of this International Standard'. This International Standard does not include requirements for equivalent free-field or random incidence sound pressure levels, such as can be used in the overall sensitivity adjustment of a sound level meter. A sound calibrator may provide other functions, for example, tonebursts. Requirements for these other functions are not included in this International Standard.

Document History

July 18, 2003
Electroacoustics - Sound calibrators
This standard specifies the performance requirements for three classes of sound calibrator: laboratory standard (class LS), class 1 and class 2. Tolerance limits are smallest for class LS and...
August 21, 2001
Electroacoustics - Sound calibrators
This amendment specifies requirements for sound calibrators with respect to their immunity to power- and radio-frequency fields and to electrostatic discharge, and the permitted radio-frequency...
May 28, 1998
Electroacoustics - Sound calibrators
This International Standard specifies the performance requirements for three classes of sound calibrator: class 0, class 1, and class 2 in decreasing order of accuracy under specified conditions....
DSF/FPREN 60942
Electroacoustics – Sound calibrators
This International Standard specifies the performance requirements for three classes of sound calibrator: class LS (Laboratory Standard), class 1 and class 2. Acceptance limits are smallest for class...
Advertisement