CEN - EN 16936
Animal feeding stuffs: Methods of sampling and analysis - Screening on the antibiotics tylosin, virginiamycin, spiramycin, bacitracin-zinc and avoparcin at sub-additive levels in compound feed by a microbiological plate test
| Organization: | CEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Animal feeding stuffs): | 65.120 |
scope:
This European Standard presents a method describing the screening on the antibiotics tylosin, virginiamycin, spiramycin, bacitracin-zinc and avoparcin at sub-additive levels in complete feeding stuffs and milk replacers by a microbiological 3-plate test.
The limit of detection of the method is 1 mg/kg for avoparcin, tylosin, spiramycin and virginiamycin, and 5 mg/kg for zinc bacitracin. The presence of other (veterinary) antibiotics may interfere with the method.
Furthermore, high concentrations of metals (Cu, Zn) may interfere. The method should be used as a qualitative screening method. Positive results can be analysed further by TLC; for confirmatory purposes LC-MS is required [1].
A lower limit of detection for zinc bacitracin (3 mg/kg) is achievable (see Table 2), but should be established with an in house validation first.
Document History