UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 6179

Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)

active, Most Current
Organization: CEN
Publication Date: 1 August 2017
Status: active
Page Count: 18
ICS Code (Films and sheets): 83.140.10
ICS Code (Coated fabrics): 59.080.40
scope:

This document specifies two methods for determining, by measurement of the transmission rate, the permeability of rubber to volatile liquids diffusing into open air.

It is applicable only to materials in sheet form and to coated fabrics having thicknesses between 0,2 mm and 3,0 mm.

It is restricted to transmission rates of more than 0,1 g/mh.

The methods are particularly useful for comparing the relative transmission rates of one liquid through different materials, or of several liquids through one material.

Method A, with refilling, is used when testing mixtures of liquids which give different transmission rates.

Method B, with no refilling, is used for a single-component liquid.

NOTE A method for the determination of water vapour transmission rate is given in ISO 2528.

Document History

EN ISO 6179
August 1, 2017
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)
This document specifies two methods for determining, by measurement of the transmission rate, the permeability of rubber to volatile liquids diffusing into open air. It is applicable only to...
March 1, 2010
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)
This International Standard specifies two methods for determining, by measurement of the transmission rate, the permeability of rubber to volatile liquids diffusing into open air. It is applicable...
October 1, 2000
Rubber, Vulcanized or Thermoplastic - Rubber Sheets and Rubber-Coated Fabrics - Determination of Transmission Rate of Volatile Liquids (Gravimetric Technique)
A description is not available for this item.

References

Advertisement