UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 61995-1

Devices for the connection of luminaires for household and similar purposes Part 1: General requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2017
Status: active
Page Count: 12
ICS Code (Connecting devices): 29.120.20
ICS Code (Luminaires): 29.140.40
scope:

This part of IEC 61995 applies to devices for the connection of luminaires (DCL) intended for household and similar purposes, for the electrical connection of fixed luminaires of class I or class II to final circuits rated at not more than 16 A without providing a mechanical support for the luminaire. DCLs are intended for use according to their IP rating as specified in IEC 60529.

Outlets have an earthing contact and a rated current of 6 A. Plugs have a rated current of 6 A.

Document History

March 1, 2022
Devices for the connection of luminaires for household and similar purposes Part 1: General requirements
A description is not available for this item.
CEI EN 61995-1
October 1, 2017
Devices for the connection of luminaires for household and similar purposes Part 1: General requirements
This part of IEC 61995 applies to devices for the connection of luminaires (DCL) intended for household and similar purposes, for the electrical connection of fixed luminaires of class I or class II...
November 1, 2009
Devices for the connection of luminaires for household and similar purposes Part 1: General requirements
This standard applies to devices for the connection of luminaires (DCL) intended for household and similar purposes, for the electrical connection of fixed luminaires of class I or class II to final...
August 1, 2008
Devices for the connection of luminaires for household and similar purposes - Part 1: General requirements
La presente Norma si applica ai dispositivi per la connessione di apparecchi d'illuminazione (DCL) per usi domestici e similari, destinati ad effettuare la connessione elettrica tra apparecchi...
Advertisement