CEI - EN 61995-1/A11
Devices for the connection of luminaires for household and similar purposes Part 1: General requirements
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Connecting devices): | 29.120.20 |
| ICS Code (Lamps and related equipment): | 29.140 |
Document History
EN 61995-1/A11
March 1, 2022
Devices for the connection of luminaires for household and similar purposes Part 1: General requirements
A description is not available for this item.
October 1, 2017
Devices for the connection of luminaires for household and similar purposes Part 1: General requirements
This part of IEC 61995 applies to devices for the connection of luminaires (DCL) intended for household and similar purposes, for the electrical connection of fixed luminaires of class I or class II...
November 1, 2009
Devices for the connection of luminaires for household and similar purposes Part 1: General requirements
This standard applies to devices for the connection of luminaires (DCL) intended for household and similar purposes, for the electrical connection of fixed luminaires of class I or class II to final...
August 1, 2008
Devices for the connection of luminaires for household and similar purposes - Part 1: General requirements
La presente Norma si applica ai dispositivi per la connessione di apparecchi d'illuminazione (DCL) per usi domestici e similari, destinati ad effettuare la connessione elettrica tra apparecchi...