CEI EN 61995-1
Devices for the connection of luminaires for household and similar purposes Part 1: General requirements
| Organization: | CEI |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Connecting devices): | 29.120.20 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
This part of IEC 61995 applies to devices for the connection of luminaires (DCL) intended for household and similar purposes, for the electrical connection of fixed luminaires of class I or class II to final circuits rated at not more than 16 A without providing a mechanical support for the luminaire. DCLs are intended for use according to their IP rating as specified in IEC 60529.
Outlets have an earthing contact and a rated current of 6 A. Plugs have a rated current of 6 A.
Document History