CEI - EN 61995-1

Devices for the connection of luminaires for household and similar purposes Part 1: General requirements

active
Organization: CEI
Publication Date: 1 November 2009
Status: active
Page Count: 126
ICS Code (Connecting devices): 29.120.20
ICS Code (Luminaires): 29.140.40
scope:

This standard applies to devices for the connection of luminaires (DCL) intended for household and similar purposes, for the electrical connection of fixed luminaires of class I or class II to final circuits rated at not more than 16 A without providing a mechanical support for the luminaire. DCLs are intended for use according to their IP rating per EN 60529.

Outlets have an earthing contact and a rated current of 6 A, plugs are rated at 6 A.

The rated voltage is 250 V at 50 Hz.

NOTE 1 This standard does not cover integrated DCL-plugs (under consideration).

This standard can also be applied to types other than those with standardised interface.

DCL plugs and DCL outlets complying with this standard are suitable for use under the following conditions:

- an ambient temperature not normally exceeding 25 °C, but occasionally reaching 35 °C;

NOTE 3 The effect of the heat generated by the luminaire may affect the ambient temperature local to the DCL.

- a temperature not exceeding 70 °C at the terminals of the DCL outlet including the effect of heat generated by the luminaire and the passage of current.

NOTE 4 The requirements and tests of this standard may also be used as a guide when testing DCL's which have different interface configurations or ratings.

Document History

March 1, 2022
Devices for the connection of luminaires for household and similar purposes Part 1: General requirements
A description is not available for this item.
October 1, 2017
Devices for the connection of luminaires for household and similar purposes Part 1: General requirements
This part of IEC 61995 applies to devices for the connection of luminaires (DCL) intended for household and similar purposes, for the electrical connection of fixed luminaires of class I or class II...
EN 61995-1
November 1, 2009
Devices for the connection of luminaires for household and similar purposes Part 1: General requirements
This standard applies to devices for the connection of luminaires (DCL) intended for household and similar purposes, for the electrical connection of fixed luminaires of class I or class II to final...
August 1, 2008
Devices for the connection of luminaires for household and similar purposes - Part 1: General requirements
La presente Norma si applica ai dispositivi per la connessione di apparecchi d'illuminazione (DCL) per usi domestici e similari, destinati ad effettuare la connessione elettrica tra apparecchi...

References

Advertisement